Panduit Corp. Terminals - Rectangular Connectors LCAF3/0-38-X

Description
CONN TERM RECT TONG 3/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 3/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14691-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14691-ND
Terminals - Rectangular Connectors 298-14691-ND
CONN TERM RECT TONG 3/0 AWG #3/8

CONN TERM RECT TONG 3/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit - 52AH0726 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit
52AH0726
Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit 52AH0726
TERMINAL, COMPRESSION LUG, M10, 3/0AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 3/0AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14691-ND 52AH0726
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1788644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details