Panduit Corp. Terminals - Rectangular Connectors LCAF250-12-X

Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14687-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14687-ND
Terminals - Rectangular Connectors 298-14687-ND
CONN TERM RECT TONG 250 MCM #1/2

CONN TERM RECT TONG 250 MCM #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit - 52AH0722 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit
52AH0722
Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit 52AH0722
TERMINAL, COMPRESSION LUG, M12, 250KCMIL; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 250KCMIL; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14687-ND 52AH0722
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers