Panduit Corp. Terminals - Rectangular Connectors LCAF2-56-E

Description
CONN TERM RECT TONG 2 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14689-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14689-ND
Terminals - Rectangular Connectors 298-14689-ND
CONN TERM RECT TONG 2 AWG #5/16

CONN TERM RECT TONG 2 AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit - 72P1792 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit
72P1792
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit 72P1792
TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14689-ND 72P1792
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data