Panduit Corp. Terminals - Rectangular Connectors LCAF2-38-E

Description
CONN TERM RECT TONG 2 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14686-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14686-ND
Terminals - Rectangular Connectors 298-14686-ND
CONN TERM RECT TONG 2 AWG #3/8

CONN TERM RECT TONG 2 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit - 52AH0719 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit
52AH0719
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit 52AH0719
TERMINAL, COMPRESSION LUG, M10, 2AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14686-ND 52AH0719
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 104506-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Blade Terminals - 1787244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details