Panduit Corp. Terminals - Rectangular Connectors LCAF2-14H-E

Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-21859-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-21859-ND
Terminals - Rectangular Connectors 298-21859-ND
CONN TERM RECT TONG 2 AWG #1/4

CONN TERM RECT TONG 2 AWG #1/4

Buy Now Datasheet
Term, 45Deg Compression Lug, M6, 2Awg; Product Range Panduit - 52AH0718 - Newark, An Avnet Company
Chicago, IL, United States
Term, 45Deg Compression Lug, M6, 2Awg; Product Range Panduit
52AH0718
Term, 45Deg Compression Lug, M6, 2Awg; Product Range Panduit 52AH0718
TERM, 45DEG COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCAF-H Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 45DEG COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCAF-H Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-21859-ND 52AH0718
Product Name Terminals - Rectangular Connectors Term, 45Deg Compression Lug, M6, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details