Panduit Corp. Terminals - Rectangular Connectors LCAF2/0-12-X

Description
CONN TERM RECT LUG 2/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT LUG 2/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11662-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11662-ND
Terminals - Rectangular Connectors 298-11662-ND
CONN TERM RECT LUG 2/0 AWG #1/2

CONN TERM RECT LUG 2/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit - 14AC0708 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit
14AC0708
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit 14AC0708
TERMINAL, COMPRESSION LUG, M12, 2/0AWG; Product Range:LCAF Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 2/0AWG; Product Range:LCAF Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11662-ND 14AC0708
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Solderless Ring Tongue Terminal-Crimp - 1276 - Keystone Electronics Corp.
Specs
Terminal Type Ring Terminal
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details