Panduit Corp. Terminals - Rectangular Connectors LCAF1/0-38-X

Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14676-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14676-ND
Terminals - Rectangular Connectors 298-14676-ND
CONN TERM RECT TONG 1/0 AWG #3/8

CONN TERM RECT TONG 1/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit - 72P1789 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit
72P1789
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit 72P1789
TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14676-ND 72P1789
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Terminals - Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers