Panduit Corp. Term, 90Deg Compression Lug, M12, 1/0Awg; Product Range Panduit LCAF1/0-12F-X

Description
TERM, 90DEG COMPRESSION LUG, M12, 1/0AWG; Product Range:Pan-Lug LCAF-F Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Description
TERM, 90DEG COMPRESSION LUG, M12, 1/0AWG; Product Range:Pan-Lug LCAF-F Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Term, 90Deg Compression Lug, M12, 1/0Awg; Product Range Panduit - 52AH0716 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M12, 1/0Awg; Product Range Panduit
52AH0716
Term, 90Deg Compression Lug, M12, 1/0Awg; Product Range Panduit 52AH0716
TERM, 90DEG COMPRESSION LUG, M12, 1/0AWG; Product Range:Pan-Lug LCAF-F Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M12, 1/0AWG; Product Range:Pan-Lug LCAF-F Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 52AH0716
Product Name Term, 90Deg Compression Lug, M12, 1/0Awg; Product Range Panduit
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Terminals - Turret Connectors - 36-1526-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details