Panduit Corp. Terminals - Rectangular Connectors LCA8-56-L

Description
CONN TERM RECT TONG 8 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11655-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11655-ND
Terminals - Rectangular Connectors 298-11655-ND
CONN TERM RECT TONG 8 AWG #5/16

CONN TERM RECT TONG 8 AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 8Awg; Product Range Panduit - 14AC0769 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 8Awg; Product Range Panduit
14AC0769
Terminal, Compression Lug, M8, 8Awg; Product Range Panduit 14AC0769
TERMINAL, COMPRESSION LUG, M8, 8AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 8AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11655-ND 14AC0769
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 8Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details