Panduit Corp. Terminals - Rectangular Connectors LCA8-38-L

Description
CONN TERM RECT LUG 8 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT LUG 8 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-9975-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-9975-ND
Terminals - Rectangular Connectors 298-9975-ND
CONN TERM RECT LUG 8 AWG #3/8

CONN TERM RECT LUG 8 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 8 Awg; Product Range Panduit - 13AC4727 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 8 Awg; Product Range Panduit
13AC4727
Terminal, Compression Lug, M10, 8 Awg; Product Range Panduit 13AC4727
TERMINAL, COMPRESSION LUG, M10, 8 AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 8 AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-9975-ND 13AC4727
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 8 Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details