Panduit Corp. Terminals - Rectangular Connectors LCA8-14F-L

Description
CONN TERM RECT TONG 8 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14673-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14673-ND
Terminals - Rectangular Connectors 298-14673-ND
CONN TERM RECT TONG 8 AWG #1/4

CONN TERM RECT TONG 8 AWG #1/4

Buy Now Datasheet
Term, 90Deg Compression Lug, M6, 8Awg; Product Range Panduit - 52AH0813 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M6, 8Awg; Product Range Panduit
52AH0813
Term, 90Deg Compression Lug, M6, 8Awg; Product Range Panduit 52AH0813
TERM, 90DEG COMPRESSION LUG, M6, 8AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M6, 8AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14673-ND 52AH0813
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M6, 8Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details