Panduit Corp. Terminals - Rectangular Connectors LCA6-56-L

Description
CONN TERM RECT TONG 6 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-10577-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-10577-ND
Terminals - Rectangular Connectors 298-10577-ND
CONN TERM RECT TONG 6 AWG #5/16

CONN TERM RECT TONG 6 AWG #5/16

Buy Now Datasheet
Copper Compression Lug, 1 Hole, 6 Awg Rohs Compliant Panduit - 19P7747 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Lug, 1 Hole, 6 Awg Rohs Compliant Panduit
19P7747
Copper Compression Lug, 1 Hole, 6 Awg Rohs Compliant Panduit 19P7747
COPPER COMPRESSION LUG, 1 HOLE, 6 AWG ROHS COMPLIANT: YES

COPPER COMPRESSION LUG, 1 HOLE, 6 AWG ROHS COMPLIANT: YES

Supplier's Site
COPPER LUG, 1 HOLE, #6 AWG, 5/16 BOLT - 70044026 - Allied Electronics, Inc.
Fort Worth, TX, USA
COPPER LUG, 1 HOLE, #6 AWG, 5/16 BOLT
70044026
COPPER LUG, 1 HOLE, #6 AWG, 5/16 BOLT 70044026
Code Conductor, One-Hole, Standard Barrel with Window Lug PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA. For use with Stranded Copper Conductors Type LCA Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection Inspection window to visually assure full conductor insertion Tin plated to inhibit corrosion UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies UL Listed and CSA Certified for wire range-taking capability when crimped with PANDUIT® Uni-Die(TM) Dieless Crimping Tools Tested by Telcordia - meets NEBS Level 3 American Bureau of Shipping Type Approved

Code Conductor, One-Hole, Standard Barrel with Window Lug
PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA.
For use with Stranded Copper Conductors
Type LCA

  • Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection
  • Inspection window to visually assure full conductor insertion
  • Tin plated to inhibit corrosion
  • UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies
  • UL Listed and CSA Certified for wire range-taking capability when crimped with PANDUIT® Uni-Die(TM) Dieless Crimping Tools
  • Tested by Telcordia - meets NEBS Level 3
  • American Bureau of Shipping Type Approved
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10577-ND 19P7747 70044026
Product Name Terminals - Rectangular Connectors Copper Compression Lug, 1 Hole, 6 Awg Rohs Compliant Panduit COPPER LUG, 1 HOLE, #6 AWG, 5/16 BOLT
Terminal Type Rectangular Tongue Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers