CONN TERM RECT TONG 6 AWG #3/8
Copper Compression Lug, 1 #6 Hole, AWG,
Code Conductor, One-Hole, Standard Barrel with Window Lug
PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA.
For use with Stranded Copper Conductors
Type LCA
TERMINAL, COMPRESSION LUG, M10, 6 AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-10576-ND | LCA6-38-L | 70044025 | 13AC4725 |
| Product Name | Terminals - Rectangular Connectors | Copper Compression Lug, 1 #6 Hole, AWG, | COPPER LUG, 1 HOLE, #6 AWG, 3/8 BOLT | Terminal, Compression Lug, M10, 6 Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug | Wire Lug | Wire Lug |