Panduit Corp. Terminals - Rectangular Connectors LCA6-14-L

Description
CONN TERM RECT LUG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-1407-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-1407-ND
Terminals - Rectangular Connectors 298-1407-ND
CONN TERM RECT LUG 6 AWG #1/4

CONN TERM RECT LUG 6 AWG #1/4

Buy Now Datasheet
Copper Compression Lug, 1 #6 Hole, AWG, - LCA6-14-L - Heilind Electronics, Inc.
Wilmington, MA, United States
Copper Compression Lug, 1 #6 Hole, AWG,
LCA6-14-L
Copper Compression Lug, 1 #6 Hole, AWG, LCA6-14-L
Copper Compression Lug, 1 #6 Hole, AWG,

Copper Compression Lug, 1 #6 Hole, AWG,

Buy Now
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit - 14AC2030 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
14AC2030
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit 14AC2030
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non InsulatedRoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non InsulatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-1407-ND LCA6-14-L 14AC2030
Product Name Terminals - Rectangular Connectors Copper Compression Lug, 1 #6 Hole, AWG, Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Ring Terminals - 1788615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details