Panduit Corp. Terminals - Rectangular Connectors LCA6-12-L

Description
CONN TERM RECT TONG 6 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11650-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11650-ND
Terminals - Rectangular Connectors 298-11650-ND
CONN TERM RECT TONG 6 AWG #1/2

CONN TERM RECT TONG 6 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 6Awg; Product Range Panduit - 72P1841 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 6Awg; Product Range Panduit
72P1841
Terminal, Compression Lug, M12, 6Awg; Product Range Panduit 72P1841
TERMINAL, COMPRESSION LUG, M12, 6AWG; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 6AWG; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11650-ND 72P1841
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details