Panduit Corp. Terminals - Rectangular Connectors LCA500-38-6

Description
CONN TERM RECT TONG 500 MCM #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 500 MCM #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14669-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14669-ND
Terminals - Rectangular Connectors 298-14669-ND
CONN TERM RECT TONG 500 MCM #3/8

CONN TERM RECT TONG 500 MCM #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 500Kcmil; Product Range Panduit - 10AC5160 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 500Kcmil; Product Range Panduit
10AC5160
Terminal, Compression Lug, M10, 500Kcmil; Product Range Panduit 10AC5160
TERMINAL, COMPRESSION LUG, M10, 500KCMIL; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 500KCMIL; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14669-ND 10AC5160
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 500Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 20C5989 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details