Panduit Corp. Terminals - Rectangular Connectors LCA400-38-6

Description
CONN TERM RECT TONG 400 MCM #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 400 MCM #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14665-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14665-ND
Terminals - Rectangular Connectors 298-14665-ND
CONN TERM RECT TONG 400 MCM #3/8

CONN TERM RECT TONG 400 MCM #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 400Kcmil; Product Range Panduit - 63H2474 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 400Kcmil; Product Range Panduit
63H2474
Terminal, Compression Lug, M10, 400Kcmil; Product Range Panduit 63H2474
TERMINAL, COMPRESSION LUG, M10, 400KCMIL; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 400KCMIL; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14665-ND 63H2474
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 400Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Insulated Ferrules - 2620.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details