Panduit Corp. Terminals - Rectangular Connectors LCA4-56H-L

Description
CONN TERM RECT TONG 2-4AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2-4AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-21822-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-21822-ND
Terminals - Rectangular Connectors 298-21822-ND
CONN TERM RECT TONG 2-4AWG #5/16

CONN TERM RECT TONG 2-4AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit - 42H5450 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit
42H5450
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit 42H5450
TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:Pan-Lug LCA-H Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:Pan-Lug LCA-H Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-21822-ND 42H5450
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Blade Terminals - 1787243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details