Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCA4-56-L

Description
Win Source Part Number: 1116824-LCA4-56-L Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Gray Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2-4 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.550" (13.97mm) Length - Overall: 1.750" (44.45mm) Insulation: Non-Insulated Tab Thickness: 0.090" (2.29mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.280" (7.11mm) Diameter - Barrel OD: 0.380" (9.65mm) Diameter - Ring ID: 0.340" (8.64mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCA4-56-L.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390012,298-1057 3,LCA4-56-L-ND Base Product Number: LCA4
Request a Quote Datasheet
Description
Win Source Part Number: 1116824-LCA4-56-L Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Gray Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2-4 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.550" (13.97mm) Length - Overall: 1.750" (44.45mm) Insulation: Non-Insulated Tab Thickness: 0.090" (2.29mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.280" (7.11mm) Diameter - Barrel OD: 0.380" (9.65mm) Diameter - Ring ID: 0.340" (8.64mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCA4-56-L.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390012,298-1057 3,LCA4-56-L-ND Base Product Number: LCA4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1116824-LCA4-56-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1116824-LCA4-56-L
Connectors, Interconnects - Terminals - Rectangular Connectors 1116824-LCA4-56-L
Win Source Part Number: 1116824-LCA4-56-L Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Gray Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2-4 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.550" (13.97mm) Length - Overall: 1.750" (44.45mm) Insulation: Non-Insulated Tab Thickness: 0.090" (2.29mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.280" (7.11mm) Diameter - Barrel OD: 0.380" (9.65mm) Diameter - Ring ID: 0.340" (8.64mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCA4-56-L.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390012,298-1057 3,LCA4-56-L-ND Base Product Number: LCA4

Win Source Part Number: 1116824-LCA4-56-L
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Gray
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 2-4 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.550" (13.97mm)
Length - Overall: 1.750" (44.45mm)
Insulation: Non-Insulated
Tab Thickness: 0.090" (2.29mm)
Stud/Tab Size: 5/16 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.280" (7.11mm)
Diameter - Barrel OD: 0.380" (9.65mm)
Diameter - Ring ID: 0.340" (8.64mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCA4-56-L.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390012,298-10573,LCA4-56-L-ND
Base Product Number: LCA4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1116824-LCA4-56-L
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details