Panduit Corp. Terminals - Rectangular Connectors LCA4-14F-L

Description
CONN TERM RECT TONG 2-4 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2-4 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11646-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11646-ND
Terminals - Rectangular Connectors 298-11646-ND
CONN TERM RECT TONG 2-4 AWG #1/4

CONN TERM RECT TONG 2-4 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit - 81C8707 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
81C8707
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit 81C8707
TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11646-ND 81C8707
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data