Panduit Corp. Terminals - Rectangular Connectors LCA4-10F-L

Description
CONN TERM RECT TONG 2-4 AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2-4 AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-19847-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-19847-ND
Terminals - Rectangular Connectors 298-19847-ND
CONN TERM RECT TONG 2-4 AWG #10

CONN TERM RECT TONG 2-4 AWG #10

Buy Now Datasheet
Terminal, Compression Lug, M5, 2Awg; Product Range Panduit - 81C8706 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 2Awg; Product Range Panduit
81C8706
Terminal, Compression Lug, M5, 2Awg; Product Range Panduit 81C8706
TERMINAL, COMPRESSION LUG, M5, 2AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 2AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-19847-ND 81C8706
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M5, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details