Panduit Corp. Terminals - Rectangular Connectors LCA4/0-56-X

Description
CONN TERM RECT TONG 4/0AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14663-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14663-ND
Terminals - Rectangular Connectors 298-14663-ND
CONN TERM RECT TONG 4/0AWG #5/16

CONN TERM RECT TONG 4/0AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 4/0Awg; Product Range Panduit - 14AC0766 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 4/0Awg; Product Range Panduit
14AC0766
Terminal, Compression Lug, M8, 4/0Awg; Product Range Panduit 14AC0766
TERMINAL, COMPRESSION LUG, M8, 4/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 4/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14663-ND 14AC0766
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 4/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminal Posts - 1796901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details