Panduit Corp. Terminals - Rectangular Connectors LCA4/0-38F-X

Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11643-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11643-ND
Terminals - Rectangular Connectors 298-11643-ND
CONN TERM RECT TONG 4/0 AWG #3/8

CONN TERM RECT TONG 4/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 4/0 Awg; Product Range Panduit - 40P2135 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 4/0 Awg; Product Range Panduit
40P2135
Terminal, Compression Lug, M10, 4/0 Awg; Product Range Panduit 40P2135
TERMINAL, COMPRESSION LUG, M10, 4/0 AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 4/0 AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11643-ND 40P2135
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 4/0 Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data