Panduit Corp. Terminals - Rectangular Connectors LCA4/0-12F-X

Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14661-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14661-ND
Terminals - Rectangular Connectors 298-14661-ND
CONN TERM RECT TONG 4/0 AWG #1/2

CONN TERM RECT TONG 4/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 4/0 Awg; Product Range Panduit - 40P2448 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 4/0 Awg; Product Range Panduit
40P2448
Terminal, Compression Lug, M12, 4/0 Awg; Product Range Panduit 40P2448
TERMINAL, COMPRESSION LUG, M12, 4/0 AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 4/0 AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14661-ND 40P2448
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 4/0 Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details