Panduit Corp. Terminals - Rectangular Connectors LCA300-38-X

Description
CONN TERM RECT TONG 300 MCM #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 300 MCM #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14658-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14658-ND
Terminals - Rectangular Connectors 298-14658-ND
CONN TERM RECT TONG 300 MCM #3/8

CONN TERM RECT TONG 300 MCM #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 300Kcmil; Product Range Panduit - 52AH0808 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 300Kcmil; Product Range Panduit
52AH0808
Terminal, Compression Lug, M10, 300Kcmil; Product Range Panduit 52AH0808
TERMINAL, COMPRESSION LUG, M10, 300KCMIL; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 300KCMIL; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14658-ND 52AH0808
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 300Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-1595-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers