CONN TERM RECT TONG 3/0AWG #5/16
TERM, 90DEG COMPRESSION LUG, M8, 3/0AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-11640-ND | 52AH0806 |
| Product Name | Terminals - Rectangular Connectors | Term, 90Deg Compression Lug, M8, 3/0Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |