Panduit Corp. Terminals - Rectangular Connectors LCA3/0-56-X

Description
CONN TERM RECT TONG 3/0AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 3/0AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11641-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11641-ND
Terminals - Rectangular Connectors 298-11641-ND
CONN TERM RECT TONG 3/0AWG #5/16

CONN TERM RECT TONG 3/0AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit - 93B5422 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit
93B5422
Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit 93B5422
TERMINAL, COMPRESSION LUG, M8, 3/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 3/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11641-ND 93B5422
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details