The product is a rectangular connector terminal designed for use with stranded copper conductors. It features a one-hole standard barrel with a window lug at a 45° angle, allowing for visual confirmation of full conductor insertion. The terminal is tin-plated to resist corrosion and is UL Listed and CSA Certified for applications up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. It accommodates a wide range of wire sizes and has been tested to meet NEBS Level 3 standards. The product is suitable for various electrical applications, ensuring reliable connections in demanding environments.
Copper Compression Lug, 1 3/0 Hole, AWG,
CONN TERM RECT TONG 3/0 AWG #3/8
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | LCA3/0-38H-X | 298-21806-ND |
| Product Name | Copper Compression Lug, 1 3/0 Hole, AWG, | Terminals - Rectangular Connectors |
| Terminal Type | Wire Lug | Rectangular Tongue |