Panduit Corp. Terminals - Rectangular Connectors LCA3/0-38F-X

Description
CONN TERM RECT TONG 3/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 3/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14656-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14656-ND
Terminals - Rectangular Connectors 298-14656-ND
CONN TERM RECT TONG 3/0 AWG #3/8

CONN TERM RECT TONG 3/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit - 14AC0761 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit
14AC0761
Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit 14AC0761
TERMINAL, COMPRESSION LUG, M10, 3/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 3/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14656-ND 14AC0761
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details