Panduit Corp. Terminals - Rectangular Connectors LCA3/0-12H-X

Description
CONN TERM RECT TONG 3/0 AWG #1/2
Request a Quote
Description
CONN TERM RECT TONG 3/0 AWG #1/2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a rectangular connector terminal designed for use with stranded copper conductors. It features a one-hole standard barrel with an inspection window that allows for visual confirmation of full conductor insertion. The terminal is tin-plated to resist corrosion and is UL Listed and CSA Certified for applications up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. It accommodates a wide range of wire sizes and has been tested to meet NEBS Level 3 standards. The product is suitable for various electrical applications where reliable connections are required.

Datasheet Summary
Powered by GS/AI

The product is a rectangular connector terminal designed for use with stranded copper conductors. It features a one-hole standard barrel with an inspection window that allows for visual confirmation of full conductor insertion. The terminal is tin-plated to resist corrosion and is UL Listed and CSA Certified for applications up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. It accommodates a wide range of wire sizes and has been tested to meet NEBS Level 3 standards. The product is suitable for various electrical applications where reliable connections are required.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-21803-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-21803-ND
Terminals - Rectangular Connectors 298-21803-ND
CONN TERM RECT TONG 3/0 AWG #1/2

CONN TERM RECT TONG 3/0 AWG #1/2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 298-21803-ND
Product Name Terminals - Rectangular Connectors
Terminal Type Rectangular Tongue
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Un-Insulated Ferrules - 2217.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details