Panduit Corp. Terminals - Rectangular Connectors LCA3/0-12F-X

Description
CONN TERM RECT TONG 3/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 3/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-19845-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-19845-ND
Terminals - Rectangular Connectors 298-19845-ND
CONN TERM RECT TONG 3/0 AWG #1/2

CONN TERM RECT TONG 3/0 AWG #1/2

Buy Now Datasheet
Term, 90Deg Compression Lug, M12, 3/0Awg; Product Range Panduit - 52AH0804 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M12, 3/0Awg; Product Range Panduit
52AH0804
Term, 90Deg Compression Lug, M12, 3/0Awg; Product Range Panduit 52AH0804
TERM, 90DEG COMPRESSION LUG, M12, 3/0AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M12, 3/0AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-19845-ND 52AH0804
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M12, 3/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Bootlace Ferrules - 1571200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details