Panduit Corp. Terminals - Rectangular Connectors LCA3/0-12-X

Description
CONN TERM RECT LUG 3/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT LUG 3/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11639-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11639-ND
Terminals - Rectangular Connectors 298-11639-ND
CONN TERM RECT LUG 3/0 AWG #1/2

CONN TERM RECT LUG 3/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 3/0Awg; Product Range Panduit - 92B6361 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 3/0Awg; Product Range Panduit
92B6361
Terminal, Compression Lug, M12, 3/0Awg; Product Range Panduit 92B6361
TERMINAL, COMPRESSION LUG, M12, 3/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 3/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet
COPPER LUG, 1 HOLE, 3/0 AWG, 1/2 BOLT - 70044020 - Allied Electronics, Inc.
Fort Worth, TX, USA
COPPER LUG, 1 HOLE, 3/0 AWG, 1/2 BOLT
70044020
COPPER LUG, 1 HOLE, 3/0 AWG, 1/2 BOLT 70044020
COPPER LUG, 1 HOLE, 3/0 AWG, 1/2 BOLT

COPPER LUG, 1 HOLE, 3/0 AWG, 1/2 BOLT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11639-ND 92B6361 70044020
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 3/0Awg; Product Range Panduit COPPER LUG, 1 HOLE, 3/0 AWG, 1/2 BOLT
Terminal Type Lug, Grounding Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Bootlace Ferrules - 1849654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details