Panduit Corp. Terminals - Rectangular Connectors LCA250-56-X

Description
CONN TERM RECT TONG 250MCM #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 250MCM #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14654-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14654-ND
Terminals - Rectangular Connectors 298-14654-ND
CONN TERM RECT TONG 250MCM #5/16

CONN TERM RECT TONG 250MCM #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 250 Kcmil; Product Range Panduit - 52AH0803 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 250 Kcmil; Product Range Panduit
52AH0803
Terminal, Compression Lug, M8, 250 Kcmil; Product Range Panduit 52AH0803
TERMINAL, COMPRESSION LUG, M8, 250 KCMIL; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 250 KCMIL; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14654-ND 52AH0803
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 250 Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1788737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details