Panduit Corp. Terminals - Rectangular Connectors LCA250-38-X

Description
CONN TERM RECT TONG 250 MCM #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 250 MCM #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11637-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11637-ND
Terminals - Rectangular Connectors 298-11637-ND
CONN TERM RECT TONG 250 MCM #3/8

CONN TERM RECT TONG 250 MCM #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10; Product Range Panduit - 14AC0760 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10; Product Range Panduit
14AC0760
Terminal, Compression Lug, M10; Product Range Panduit 14AC0760
TERMINAL, COMPRESSION LUG, M10; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11637-ND 14AC0760
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Bootlace Ferrules - 1571266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details