The product is a rectangular connector terminal designed for use with stranded copper conductors. It features a short blank tongue and a standard barrel with an inspection window, allowing for visual confirmation of full conductor insertion. The barrels are color-coded and marked with die index numbers for accurate crimp die selection. This terminal is tin-plated to prevent corrosion and is UL Recognized and CSA Certified for use at voltages up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. The product is suitable for various wire sizes, including #8 AWG to 600 kcmil, making it versatile for different applications.
CONN TERM RECT TONG 250 MCM #1/4
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 298-21801-ND |
| Product Name | Terminals - Rectangular Connectors |
| Terminal Type | Rectangular Tongue |