Panduit Corp. Terminals - Rectangular Connectors LCA250-12F-X

Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote
Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a rectangular connector terminal designed for use with stranded copper conductors. It features color-coded barrels that are marked for proper crimp die selection, ensuring compatibility with specified competitor crimping tools. An inspection window allows for visual confirmation of full conductor insertion, enhancing reliability during installation. The terminals are tin-plated to resist corrosion and are UL Listed and CSA Certified for operation at 35 kV, with a temperature rating of 90°C when crimped correctly. This product is suitable for various applications requiring robust electrical connections.

Datasheet Summary
Powered by GS/AI

The product is a rectangular connector terminal designed for use with stranded copper conductors. It features color-coded barrels that are marked for proper crimp die selection, ensuring compatibility with specified competitor crimping tools. An inspection window allows for visual confirmation of full conductor insertion, enhancing reliability during installation. The terminals are tin-plated to resist corrosion and are UL Listed and CSA Certified for operation at 35 kV, with a temperature rating of 90°C when crimped correctly. This product is suitable for various applications requiring robust electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-21799-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-21799-ND
Terminals - Rectangular Connectors 298-21799-ND
CONN TERM RECT TONG 250 MCM #1/2

CONN TERM RECT TONG 250 MCM #1/2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 298-21799-ND
Product Name Terminals - Rectangular Connectors
Terminal Type Rectangular Tongue
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Ring Terminals - 1788602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details