Panduit Corp. Terminals - Rectangular Connectors LCA250-12-X

Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11635-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11635-ND
Terminals - Rectangular Connectors 298-11635-ND
CONN TERM RECT TONG 250 MCM #1/2

CONN TERM RECT TONG 250 MCM #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12; Product Range Panduit - 14AC0759 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12; Product Range Panduit
14AC0759
Terminal, Compression Lug, M12; Product Range Panduit 14AC0759
TERMINAL, COMPRESSION LUG, M12; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11635-ND 14AC0759
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details