Panduit Corp. Terminals - Rectangular Connectors LCA2-56F-Q

Description
CONN TERM RECT TONG 2 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11638-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11638-ND
Terminals - Rectangular Connectors 298-11638-ND
CONN TERM RECT TONG 2 AWG #5/16

CONN TERM RECT TONG 2 AWG #5/16

Buy Now Datasheet
Term, 90Deg Compression Lug, M8, 2Awg; Product Range Panduit - 52AH0798 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M8, 2Awg; Product Range Panduit
52AH0798
Term, 90Deg Compression Lug, M8, 2Awg; Product Range Panduit 52AH0798
TERM, 90DEG COMPRESSION LUG, M8, 2AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M8, 2AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11638-ND 52AH0798
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M8, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data