Panduit Corp. Terminals - Rectangular Connectors LCA2-38F-Q

Description
CONN TERM RECT TONG 2 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14653-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14653-ND
Terminals - Rectangular Connectors 298-14653-ND
CONN TERM RECT TONG 2 AWG #3/8

CONN TERM RECT TONG 2 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, 3/8, 2Awg; Product Range Panduit - 72AC7908 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8, 2Awg; Product Range Panduit
72AC7908
Terminal, Compression Lug, 3/8, 2Awg; Product Range Panduit 72AC7908
TERMINAL, COMPRESSION LUG, 3/8", 2AWG; Product Range:LCA-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8", 2AWG; Product Range:LCA-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14653-ND 72AC7908
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 3/8, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Insulated Ferrules - 2788.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details