CONN TERM RECT LUG 2 AWG #3/8
TERMINAL, COMPRESSION LUG, M10, 2AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-1403-ND | 19P7750 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M10, 2Awg; Product Range Panduit |
| Terminal Type | Lug, Grounding | Wire Lug |