Panduit Corp. Terminals - Rectangular Connectors LCA2-14-Q

Description
CONN TERM RECT LUG 2 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT LUG 2 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-1387-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-1387-ND
Terminals - Rectangular Connectors 298-1387-ND
CONN TERM RECT LUG 2 AWG #1/4

CONN TERM RECT LUG 2 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit - 14AC2027 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
14AC2027
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit 14AC2027
TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non InsulatedRoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non InsulatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-1387-ND 14AC2027
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1788652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details