Panduit Corp. Terminals - Rectangular Connectors LCA2-12F-Q

Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-21793-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-21793-ND
Terminals - Rectangular Connectors 298-21793-ND
CONN TERM RECT TONG 2 AWG #1/2

CONN TERM RECT TONG 2 AWG #1/2

Buy Now Datasheet
Term, 90Deg Compression Lug, M12, 2Awg; Product Range Panduit - 52AH0796 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M12, 2Awg; Product Range Panduit
52AH0796
Term, 90Deg Compression Lug, M12, 2Awg; Product Range Panduit 52AH0796
TERM, 90DEG COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-21793-ND 52AH0796
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M12, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details