Panduit Corp. Terminals - Rectangular Connectors LCA2/0-56H-X

Description
CONN TERM RECT TONG 2/0AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-19844-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-19844-ND
Terminals - Rectangular Connectors 298-19844-ND
CONN TERM RECT TONG 2/0AWG #5/16

CONN TERM RECT TONG 2/0AWG #5/16

Buy Now Datasheet
Term, 45Deg Compression Lug, M8, 2/0Awg; Product Range Panduit - 52AH0802 - Newark, An Avnet Company
Chicago, IL, United States
Term, 45Deg Compression Lug, M8, 2/0Awg; Product Range Panduit
52AH0802
Term, 45Deg Compression Lug, M8, 2/0Awg; Product Range Panduit 52AH0802
TERM, 45DEG COMPRESSION LUG, M8, 2/0AWG; Product Range:Pan-Lug LCA-H Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERM, 45DEG COMPRESSION LUG, M8, 2/0AWG; Product Range:Pan-Lug LCA-H Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-19844-ND 52AH0802
Product Name Terminals - Rectangular Connectors Term, 45Deg Compression Lug, M8, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details