Panduit Corp. Terminals - Rectangular Connectors LCA2/0-56F-X

Description
CONN TERM RECT TONG 2/0AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14651-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14651-ND
Terminals - Rectangular Connectors 298-14651-ND
CONN TERM RECT TONG 2/0AWG #5/16

CONN TERM RECT TONG 2/0AWG #5/16

Buy Now Datasheet
Term, 90Deg Compression Lug, M8, 2/0Awg; Product Range Panduit - 52AH0801 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M8, 2/0Awg; Product Range Panduit
52AH0801
Term, 90Deg Compression Lug, M8, 2/0Awg; Product Range Panduit 52AH0801
TERM, 90DEG COMPRESSION LUG, M8, 2/0AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M8, 2/0AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14651-ND 52AH0801
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M8, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data