Panduit Corp. Terminals - Rectangular Connectors LCA2/0-56-X

Description
CONN TERM RECT TONG 2/0AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11633-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11633-ND
Terminals - Rectangular Connectors 298-11633-ND
CONN TERM RECT TONG 2/0AWG #5/16

CONN TERM RECT TONG 2/0AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 2/0Awg; Product Range Panduit - 14AC0758 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 2/0Awg; Product Range Panduit
14AC0758
Terminal, Compression Lug, M8, 2/0Awg; Product Range Panduit 14AC0758
TERMINAL, COMPRESSION LUG, M8, 2/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 2/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11633-ND 14AC0758
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1232-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Ring Terminals - 1788656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details