Panduit Corp. Terminals - Rectangular Connectors LCA2/0-12F-X

Description
CONN TERM RECT TONG 2/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14650-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14650-ND
Terminals - Rectangular Connectors 298-14650-ND
CONN TERM RECT TONG 2/0 AWG #1/2

CONN TERM RECT TONG 2/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, 1/2, 2/0Awg; Product Range Panduit - 72AC7909 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2, 2/0Awg; Product Range Panduit
72AC7909
Terminal, Compression Lug, 1/2, 2/0Awg; Product Range Panduit 72AC7909
TERMINAL, COMPRESSION LUG, 1/2", 2/0AWG; Product Range:LCA-F Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2", 2/0AWG; Product Range:LCA-F Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14650-ND 72AC7909
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 1/2, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers