Panduit Corp. Terminals - Rectangular Connectors LCA2/0-12-X

Description
CONN TERM RECT LUG 2/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT LUG 2/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-10570-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-10570-ND
Terminals - Rectangular Connectors 298-10570-ND
CONN TERM RECT LUG 2/0 AWG #1/2

CONN TERM RECT LUG 2/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 2/0 Awg; Product Range Panduit - 14AC2144 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 2/0 Awg; Product Range Panduit
14AC2144
Terminal, Compression Lug, M12, 2/0 Awg; Product Range Panduit 14AC2144
TERMINAL, COMPRESSION LUG, M12, 2/0 AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 2/0 AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-10570-ND 14AC2144
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 2/0 Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers