Panduit Corp. Terminals - Rectangular Connectors LCA10-56-L

Description
CONN TERM RECT TONG 10 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 10 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11626-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11626-ND
Terminals - Rectangular Connectors 298-11626-ND
CONN TERM RECT TONG 10 AWG #5/16

CONN TERM RECT TONG 10 AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 10Awg; Product Range Panduit - 14AC0757 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 10Awg; Product Range Panduit
14AC0757
Terminal, Compression Lug, M8, 10Awg; Product Range Panduit 14AC0757
TERMINAL, COMPRESSION LUG, M8, 10AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 10AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Compression Lug, M8, 10Awg; Product Range Panduit - 54AH9129 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 10Awg; Product Range Panduit
54AH9129
Terminal, Compression Lug, M8, 10Awg; Product Range Panduit 54AH9129
TERMINAL, COMPRESSION LUG, M8, 10AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 10AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11626-ND 14AC0757
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 10Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2389.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Bootlace Ferrules - 1787347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details