Panduit Corp. Copper Compression Lug, 1 #10 Hole, AWG, LCA10-38-L

Description
Copper Compression Lug, 1 #10 Hole, AWG,
Request a Quote Datasheet
Description
Copper Compression Lug, 1 #10 Hole, AWG,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper Compression Lug, 1 #10 Hole, AWG, - LCA10-38-L - Heilind Electronics, Inc.
Wilmington, MA, United States
Copper Compression Lug, 1 #10 Hole, AWG,
LCA10-38-L
Copper Compression Lug, 1 #10 Hole, AWG, LCA10-38-L
Copper Compression Lug, 1 #10 Hole, AWG,

Copper Compression Lug, 1 #10 Hole, AWG,

Buy Now
Terminals - Rectangular Connectors - 298-11625-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11625-ND
Terminals - Rectangular Connectors 298-11625-ND
CONN TERM RECT TONG 10 AWG #3/8

CONN TERM RECT TONG 10 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 10 Awg; Product Range Panduit - 13AC4724 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 10 Awg; Product Range Panduit
13AC4724
Terminal, Compression Lug, M10, 10 Awg; Product Range Panduit 13AC4724
TERMINAL, COMPRESSION LUG, M10, 10 AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 10 AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number LCA10-38-L 298-11625-ND 13AC4724
Product Name Copper Compression Lug, 1 #10 Hole, AWG, Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 10 Awg; Product Range Panduit
Terminal Type Wire Lug Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data