Panduit Corp. Terminals - Rectangular Connectors LCA10-14F-L

Description
CONN TERM RECT TONG 10 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 10 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11624-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11624-ND
Terminals - Rectangular Connectors 298-11624-ND
CONN TERM RECT TONG 10 AWG #1/4

CONN TERM RECT TONG 10 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 10Awg; Product Range Panduit - 14AC0756 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 10Awg; Product Range Panduit
14AC0756
Terminal, Compression Lug, M6, 10Awg; Product Range Panduit 14AC0756
TERMINAL, COMPRESSION LUG, M6, 10AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 10AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11624-ND 14AC0756
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 10Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Blade Terminals - 1787239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details